Vishay Precision Group RES 16.2K OHM 1/20W 1% 0201 SMD CRCW020116K2FNED

Description
RES 16.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 16.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/20W 1% 0201 SMD - CRCW020116K2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/20W 1% 0201 SMD
CRCW020116K2FNED
RES 16.2K OHM 1/20W 1% 0201 SMD CRCW020116K2FNED
RES 16.2Kohm 1/20W 1% 0201 SMD

RES 16.2Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020116K2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116K2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020116K2FNEDTR-ND
16.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020116K2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116K2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020116K2FNEDCT-ND
16.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020116K2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116K2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020116K2FNEDDKR-ND
16.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020116K2FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020116K2FNED
Resistors - Chip Resistor - Surface Mount CRCW020116K2FNED
RES SMD 16.2K OHM 1% 1/20W 0201

RES SMD 16.2K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 16K2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3325 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3325
Res, Thick Film, 16K2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3325
RES, THICK FILM, 16K2, 1%, 0.05W, 0201, REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16K2, 1%, 0.05W, 0201, REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 16.2 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8292 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 16.2 Kohm, 50 Mw, 1%; Resistance Vishay
84W8292
Thick Film Resistor, 16.2 Kohm, 50 Mw, 1%; Resistance Vishay 84W8292
THICK FILM RESISTOR, 16.2 KOHM, 50 mW, 1%; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 16.2 KOHM, 50 mW, 1%; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020116K2FNED 541-CRCW020116K2FNEDTR-ND CRCW020116K2FNED 72W3325
Product Name RES 16.2K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 16K2, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 16200 ohms 16200 ohms 16200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
4 suppliers
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD135GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details