Vishay Intertechnology, Inc. RES 16K OHM 1/20W 5% 0201 SMD CRCW020116K0JNED

Description
RES 16Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 16Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/20W 5% 0201 SMD - CRCW020116K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/20W 5% 0201 SMD
CRCW020116K0JNED
RES 16K OHM 1/20W 5% 0201 SMD CRCW020116K0JNED
RES 16Kohm 1/20W 5% 0201 SMD

RES 16Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020116K0JNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020116K0JNED-ND
Chip Resistor - Surface Mount CRCW020116K0JNED-ND
16 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 16K 5% Et7 E3 Rohs Compliant Vishay - 48P7315 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 16K 5% Et7 E3 Rohs Compliant Vishay
48P7315
Crcw0201 200 16K 5% Et7 E3 Rohs Compliant Vishay 48P7315
CRCW0201 200 16K 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 16K 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020116K0JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020116K0JNED
Resistors - Chip Resistor - Surface Mount CRCW020116K0JNED
RES SMD 16K OHM 5% 1/20W 0201

RES SMD 16K OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020116K0JNED CRCW020116K0JNED-ND 48P7315 CRCW020116K0JNED
Product Name RES 16K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 16K 5% Et7 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 16000 ohms 16000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8454FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details