Vishay Precision Group RES 16.0K OHM 1/20W 1% 0201 SMD CRCW020116K0FNED

Description
RES 16.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 16.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0K OHM 1/20W 1% 0201 SMD - CRCW020116K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM 1/20W 1% 0201 SMD
CRCW020116K0FNED
RES 16.0K OHM 1/20W 1% 0201 SMD CRCW020116K0FNED
RES 16.0Kohm 1/20W 1% 0201 SMD

RES 16.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020116K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020116K0FNEDTR-ND
16 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020116K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020116K0FNEDDKR-ND
16 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020116K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020116K0FNEDCT-ND
16 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 16K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3324 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3324
Res, Thick Film, 16K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3324
RES, THICK FILM, 16K, 1%, 0.05W, 0201, REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16K, 1%, 0.05W, 0201, REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 16 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8291 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 16 Kohm, 50 Mw, 1%; Resistance Vishay
84W8291
Thick Film Resistor, 16 Kohm, 50 Mw, 1%; Resistance Vishay 84W8291
THICK FILM RESISTOR, 16 KOHM, 50 mW, 1%; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 16 KOHM, 50 mW, 1%; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020116K0FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020116K0FNED
Resistors - Chip Resistor - Surface Mount CRCW020116K0FNED
RES SMD 16K OHM 1% 1/20W 0201

RES SMD 16K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020116K0FNED 541-CRCW020116K0FNEDTR-ND 72W3324 84W8291 CRCW020116K0FNED
Product Name RES 16.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 16K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 16 Kohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 16000 ohms 16000 ohms 16000 ohms 16000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers