Vishay Precision Group RES 169 OHM 1/20W 1% 0201 SMD CRCW0201169RFNED

Description
RES 169ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 169ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/20W 1% 0201 SMD - CRCW0201169RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/20W 1% 0201 SMD
CRCW0201169RFNED
RES 169 OHM 1/20W 1% 0201 SMD CRCW0201169RFNED
RES 169ohm 1/20W 1% 0201 SMD

RES 169ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201169RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201169RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201169RFNEDTR-ND
169 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

169 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201169RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201169RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201169RFNEDCT-ND
169 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

169 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201169RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201169RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201169RFNEDDKR-ND
169 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

169 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 169R, 1%, 0.05W, 0201; Resistance Vishay - 84W8305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 169R, 1%, 0.05W, 0201; Resistance Vishay
84W8305
Res, Thick Film, 169R, 1%, 0.05W, 0201; Resistance Vishay 84W8305
RES, THICK FILM, 169R, 1%, 0.05W, 0201; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 169R, 1%, 0.05W, 0201; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 169R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3339 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 169R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3339
Res, Thick Film, 169R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3339
RES, THICK FILM, 169R, 1%, 0.05W, 0201, REEL; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 169R, 1%, 0.05W, 0201, REEL; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201169RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201169RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201169RFNED
RES SMD 169 OHM 1% 1/20W 0201

RES SMD 169 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201169RFNED 541-CRCW0201169RFNEDTR-ND 84W8305 72W3339 CRCW0201169RFNED
Product Name RES 169 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 169R, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 169R, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 169 ohms 169 ohms 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details