Vishay Precision Group RES 169K OHM 1/20W 1% 0201 SMD CRCW0201169KFNED

Description
RES 169Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 169Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/20W 1% 0201 SMD - CRCW0201169KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/20W 1% 0201 SMD
CRCW0201169KFNED
RES 169K OHM 1/20W 1% 0201 SMD CRCW0201169KFNED
RES 169Kohm 1/20W 1% 0201 SMD

RES 169Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201169KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201169KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201169KFNEDTR-ND
169 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

169 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201169KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201169KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201169KFNEDDKR-ND
169 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

169 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201169KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201169KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201169KFNEDCT-ND
169 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

169 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 169 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8304 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 169 Kohm, 50 Mw, 1%; Resistance Vishay
84W8304
Thick Film Resistor, 169 Kohm, 50 Mw, 1%; Resistance Vishay 84W8304
THICK FILM RESISTOR, 169 KOHM, 50 mW, 1%; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 169 KOHM, 50 mW, 1%; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 169K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3338 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 169K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3338
Res, Thick Film, 169K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3338
RES, THICK FILM, 169K, 1%, 0.05W, 0201, REEL; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 169K, 1%, 0.05W, 0201, REEL; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201169KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201169KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201169KFNED
RES SMD 169K OHM 1% 1/20W 0201

RES SMD 169K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201169KFNED 541-CRCW0201169KFNEDTR-ND 84W8304 72W3338 CRCW0201169KFNED
Product Name RES 169K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 169 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 169K, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 169000 ohms 169000 ohms 169000 ohms 169000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details