Vishay Intertechnology, Inc. RES 169K OHM 1/20W 1% 0201 SMD CRCW0201169KFKED

Description
RES 169Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 169Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/20W 1% 0201 SMD - CRCW0201169KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/20W 1% 0201 SMD
CRCW0201169KFKED
RES 169K OHM 1/20W 1% 0201 SMD CRCW0201169KFKED
RES 169Kohm 1/20W 1% 0201 SMD

RES 169Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201169KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201169KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201169KFKEDDKR-ND
RES SMD 169K OHM 1% 1/20W 0201

RES SMD 169K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201169KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201169KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201169KFKEDTR-ND
169 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

169 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201169KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201169KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201169KFKEDCT-ND
RES SMD 169K OHM 1% 1/20W 0201

RES SMD 169K OHM 1% 1/20W 0201

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201169KFKED 541-CRCW0201169KFKEDDKR-ND
Product Name RES 169K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 169000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details