Vishay Precision Group RES 162K OHM 1/20W 1% 0201 SMD CRCW0201162KFNED

Description
RES 162Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 162Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/20W 1% 0201 SMD - CRCW0201162KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/20W 1% 0201 SMD
CRCW0201162KFNED
RES 162K OHM 1/20W 1% 0201 SMD CRCW0201162KFNED
RES 162Kohm 1/20W 1% 0201 SMD

RES 162Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201162KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201162KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201162KFNEDTR-ND
162 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

162 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201162KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201162KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201162KFNEDDKR-ND
162 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

162 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201162KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201162KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201162KFNEDCT-ND
162 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

162 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 162 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8474 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 162 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8474
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 162 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8474
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 162 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 162 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 162K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3334
Res, Thick Film, 162K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3334
RES, THICK FILM, 162K, 1%, 0.05W, 0201, REEL; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 162K, 1%, 0.05W, 0201, REEL; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201162KFNED 541-CRCW0201162KFNEDTR-ND 26W8474 72W3334
Product Name RES 162K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 162 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 162K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 162000 ohms 162000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers