Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 15.4ohms 1% 200ppm CRCW020115R0JNED

Description
Thick Film Resistors - SMD 1/20watt 15.4ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 15.4ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 15.4ohms 1% 200ppm - CRCW020115R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 15.4ohms 1% 200ppm
CRCW020115R0JNED
Thick Film Resistors - SMD 1/20watt 15.4ohms 1% 200ppm CRCW020115R0JNED
Thick Film Resistors - SMD 1/20watt 15.4ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 15.4ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020115R0JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020115R0JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020115R0JNEDTR-ND
15 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

15 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW020115R0JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020115R0JNED
Chip Resistor - Surface Mount CRCW020115R0JNED
RES SMD 15 OHM 5% 1/20W 0201

RES SMD 15 OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW020115R0JNED 541-CRCW020115R0JNEDTR-ND CRCW020115R0JNED
Product Name Thick Film Resistors - SMD 1/20watt 15.4ohms 1% 200ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 15.4 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details