Vishay Precision Group Chip Resistor - Surface Mount CRCW020115K8FNED

Description
15.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
15.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020115K8FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020115K8FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020115K8FNEDTR-ND
15.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

15.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020115K8FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020115K8FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020115K8FNEDCT-ND
15.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

15.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020115K8FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020115K8FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020115K8FNEDDKR-ND
15.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

15.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 15.8K OHM 1/20W 1% 0201 SMD - CRCW020115K8FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/20W 1% 0201 SMD
CRCW020115K8FNED
RES 15.8K OHM 1/20W 1% 0201 SMD CRCW020115K8FNED
RES 15.8Kohm 1/20W 1% 0201 SMD

RES 15.8Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 15K8, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K8, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3315
Res, Thick Film, 15K8, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3315
RES, THICK FILM, 15K8, 1%, 0.05W, 0201, REEL; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15K8, 1%, 0.05W, 0201, REEL; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 15.8 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8281 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 15.8 Kohm, 50 Mw, 1%; Resistance Vishay
84W8281
Thick Film Resistor, 15.8 Kohm, 50 Mw, 1%; Resistance Vishay 84W8281
THICK FILM RESISTOR, 15.8 KOHM, 50 mW, 1%; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 15.8 KOHM, 50 mW, 1%; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020115K8FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020115K8FNED
Resistors - Chip Resistor - Surface Mount CRCW020115K8FNED
RES SMD 15.8K OHM 1% 1/20W 0201

RES SMD 15.8K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020115K8FNEDTR-ND CRCW020115K8FNED 72W3315 CRCW020115K8FNED
Product Name Chip Resistor - Surface Mount RES 15.8K OHM 1/20W 1% 0201 SMD Res, Thick Film, 15K8, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details