Vishay Precision Group Chip Resistor - Surface Mount CRCW020115K4FNED

Description
15.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
15.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020115K4FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020115K4FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020115K4FNEDTR-ND
15.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

15.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020115K4FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020115K4FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020115K4FNEDCT-ND
15.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

15.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020115K4FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020115K4FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020115K4FNEDDKR-ND
15.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

15.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 15.4K OHM 1/20W 1% 0201 SMD - CRCW020115K4FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/20W 1% 0201 SMD
CRCW020115K4FNED
RES 15.4K OHM 1/20W 1% 0201 SMD CRCW020115K4FNED
RES 15.4Kohm 1/20W 1% 0201 SMD

RES 15.4Kohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 15.4 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8280 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 15.4 Kohm, 50 Mw, 1%; Resistance Vishay
84W8280
Thick Film Resistor, 15.4 Kohm, 50 Mw, 1%; Resistance Vishay 84W8280
THICK FILM RESISTOR, 15.4 KOHM, 50 mW, 1%; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 15.4 KOHM, 50 mW, 1%; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15K4, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3314 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K4, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3314
Res, Thick Film, 15K4, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3314
RES, THICK FILM, 15K4, 1%, 0.05W, 0201, REEL; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15K4, 1%, 0.05W, 0201, REEL; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW020115K4FNEDTR-ND CRCW020115K4FNED 84W8280
Product Name Chip Resistor - Surface Mount RES 15.4K OHM 1/20W 1% 0201 SMD Thick Film Resistor, 15.4 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details