Vishay Precision Group RES 15.0K OHM 1/20W 1% 0201 SMD CRCW020115K0FKED

Description
RES 15.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 15.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.0K OHM 1/20W 1% 0201 SMD - CRCW020115K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/20W 1% 0201 SMD
CRCW020115K0FKED
RES 15.0K OHM 1/20W 1% 0201 SMD CRCW020115K0FKED
RES 15.0Kohm 1/20W 1% 0201 SMD

RES 15.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
SMD 0.05W 15000ohm 30V Resistor - 52-CRCW020115K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 15000ohm 30V Resistor
52-CRCW020115K0FKED
SMD 0.05W 15000ohm 30V Resistor 52-CRCW020115K0FKED
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 15000ohm, 30V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW020115K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 15000ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 15000ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020115K0FKED can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 15000ohm, 30V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW020115K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 15000ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 15000ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020115K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 15 kOhms Tolerance: ±1% Power (Watts): 0.05W, 1/20W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 15 kOhms
Tolerance: ±1%
Power (Watts): 0.05W, 1/20W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KAABDKR-ND
Chip Resistor - Surface Mount 541-15.0KAABDKR-ND
15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KAABCT-ND
Chip Resistor - Surface Mount 541-15.0KAABCT-ND
15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KAABTR-ND
Chip Resistor - Surface Mount 541-15.0KAABTR-ND
15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 15K, 0.05W, 0201; Resistance Vishay - 01X1808 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 0.05W, 0201; Resistance Vishay
01X1808
Res, Thick Film, 15K, 0.05W, 0201; Resistance Vishay 01X1808
RES, THICK FILM, 15K, 0.05W, 0201; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 15K, 0.05W, 0201; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.05W, Thick Film, Smd; Resistance Vishay - 85AJ1002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.05W, Thick Film, Smd; Resistance Vishay
85AJ1002
Res, 15K, 1%, 0.05W, Thick Film, Smd; Resistance Vishay 85AJ1002
RES, 15K, 1%, 0.05W, THICK FILM, SMD; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, 15K, 1%, 0.05W, THICK FILM, SMD; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020115K0FKED 52-CRCW020115K0FKED 541-15.0KAABDKR-ND 01X1808
Product Name RES 15.0K OHM 1/20W 1% 0201 SMD SMD 0.05W 15000ohm 30V Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 15K, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Operating DC Voltage 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details