Vishay Precision Group Chip Resistor - Surface Mount CRCW0201158RFNED

Description
158 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
158 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0201158RFNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201158RFNED-ND
Chip Resistor - Surface Mount CRCW0201158RFNED-ND
158 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

158 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 158 OHM 1/20W 1% 0201 SMD - CRCW0201158RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/20W 1% 0201 SMD
CRCW0201158RFNED
RES 158 OHM 1/20W 1% 0201 SMD CRCW0201158RFNED
RES 158ohm 1/20W 1% 0201 SMD

RES 158ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 158R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3323 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3323
Res, Thick Film, 158R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3323
RES, THICK FILM, 158R, 1%, 0.05W, 0201, REEL; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 158R, 1%, 0.05W, 0201, REEL; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 158R, 1%, 0.05W, 0201; Resistance Vishay - 84W8290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158R, 1%, 0.05W, 0201; Resistance Vishay
84W8290
Res, Thick Film, 158R, 1%, 0.05W, 0201; Resistance Vishay 84W8290
RES, THICK FILM, 158R, 1%, 0.05W, 0201; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 158R, 1%, 0.05W, 0201; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201158RFNED-ND CRCW0201158RFNED 72W3323 84W8290
Product Name Chip Resistor - Surface Mount RES 158 OHM 1/20W 1% 0201 SMD Res, Thick Film, 158R, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 158R, 1%, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 158 ohms 158 ohms 158 ohms 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers