Vishay Precision Group RES 158K OHM 1/20W 1% 0201 SMD CRCW0201158KFNED

Description
RES 158Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 158Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1/20W 1% 0201 SMD - CRCW0201158KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/20W 1% 0201 SMD
CRCW0201158KFNED
RES 158K OHM 1/20W 1% 0201 SMD CRCW0201158KFNED
RES 158Kohm 1/20W 1% 0201 SMD

RES 158Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201158KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201158KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201158KFNEDTR-ND
158 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

158 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 158K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 158K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3322
Res, Thick Film, 158K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3322
RES, THICK FILM, 158K, 1%, 0.05W, 0201, REEL; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 158K, 1%, 0.05W, 0201, REEL; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 158 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8289 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 158 Kohm, 50 Mw, 1%; Resistance Vishay
84W8289
Thick Film Resistor, 158 Kohm, 50 Mw, 1%; Resistance Vishay 84W8289
THICK FILM RESISTOR, 158 KOHM, 50 mW, 1%; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 158 KOHM, 50 mW, 1%; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201158KFNED 541-CRCW0201158KFNEDTR-ND 72W3322 84W8289
Product Name RES 158K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 158K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 158 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 158000 ohms 158000 ohms 158000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details