Vishay Intertechnology, Inc. RES 154 OHM 1/20W 1% 0201 SMD CRCW0201154RFNED

Description
RES 154ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 154ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/20W 1% 0201 SMD - CRCW0201154RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/20W 1% 0201 SMD
CRCW0201154RFNED
RES 154 OHM 1/20W 1% 0201 SMD CRCW0201154RFNED
RES 154ohm 1/20W 1% 0201 SMD

RES 154ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201154RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201154RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201154RFNEDTR-ND
154 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

154 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201154RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201154RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201154RFNEDDKR-ND
154 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

154 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201154RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201154RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201154RFNEDCT-ND
154 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

154 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201154RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201154RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201154RFNED
RES SMD 154 OHM 1% 1/20W 0201

RES SMD 154 OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 154R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3321 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 154R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3321
Res, Thick Film, 154R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3321
RES, THICK FILM, 154R, 1%, 0.05W, 0201, REEL; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 154R, 1%, 0.05W, 0201, REEL; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 154 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8288 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 154 Ohm, 50 Mw, 1%; Resistance Vishay
84W8288
Thick Film Resistor, 154 Ohm, 50 Mw, 1%; Resistance Vishay 84W8288
THICK FILM RESISTOR, 154 OHM, 50 mW, 1%; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 154 OHM, 50 mW, 1%; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201154RFNED 541-CRCW0201154RFNEDTR-ND CRCW0201154RFNED 72W3321 84W8288
Product Name RES 154 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 154R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 154 Ohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 154 ohms 154 ohms 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 2-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9680 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details