Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 150ohms 5% 200ppm CRCW0201150RJNED

Description
Thick Film Resistors - SMD 1/20watt 150ohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 150ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 150ohms 5% 200ppm - CRCW0201150RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 150ohms 5% 200ppm
CRCW0201150RJNED
Thick Film Resistors - SMD 1/20watt 150ohms 5% 200ppm CRCW0201150RJNED
Thick Film Resistors - SMD 1/20watt 150ohms 5% 200ppm

Thick Film Resistors - SMD 1/20watt 150ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201150RJNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201150RJNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201150RJNEDTR-ND
150 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201150RJNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201150RJNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201150RJNEDCT-ND
150 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201150RJNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201150RJNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201150RJNEDDKR-ND
150 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201150RJNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201150RJNED
Resistors - Chip Resistor - Surface Mount CRCW0201150RJNED
RES SMD 150 OHM 5% 1/20W 0201

RES SMD 150 OHM 5% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201150RJNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201150RJNED
Chip Resistor - Surface Mount CRCW0201150RJNED
RES SMD 150 OHM 5% 1/20W 0201

RES SMD 150 OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0201150RJNED 541-CRCW0201150RJNEDTR-ND CRCW0201150RJNED CRCW0201150RJNED
Product Name Thick Film Resistors - SMD 1/20watt 150ohms 5% 200ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details