Vishay Precision Group RES 150 OHM 1/20W 1% 0201 SMD CRCW0201150RFNED

Description
RES 150ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 150ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/20W 1% 0201 SMD - CRCW0201150RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/20W 1% 0201 SMD
CRCW0201150RFNED
RES 150 OHM 1/20W 1% 0201 SMD CRCW0201150RFNED
RES 150ohm 1/20W 1% 0201 SMD

RES 150ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201150RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201150RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201150RFNEDTR-ND
150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201150RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201150RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201150RFNEDDKR-ND
150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201150RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201150RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201150RFNEDCT-ND
150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 150R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3319 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3319
Res, Thick Film, 150R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3319
RES, THICK FILM, 150R, 1%, 0.05W, 0201, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.05W, 0201, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8459 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8459
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8459
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 150 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8286 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 150 Ohm, 50 Mw, 1%; Resistance Vishay
84W8286
Thick Film Resistor, 150 Ohm, 50 Mw, 1%; Resistance Vishay 84W8286
THICK FILM RESISTOR, 150 OHM, 50 mW, 1%; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 150 OHM, 50 mW, 1%; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201150RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201150RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201150RFNED
RES SMD 150 OHM 1% 1/20W 0201

RES SMD 150 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201150RFNED 541-CRCW0201150RFNEDTR-ND 72W3319 26W8459 84W8286 CRCW0201150RFNED
Product Name RES 150 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 150R, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 150 Ohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 3-1625868-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
3 suppliers