Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay CRCW0201150RFNED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1524 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1524
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1524
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 150 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W1524
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details