Vishay Precision Group RES 150 OHM 1/20W 1% 0201 SMD CRCW0201150RFKED

Description
RES 150ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 150ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/20W 1% 0201 SMD - CRCW0201150RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/20W 1% 0201 SMD
CRCW0201150RFKED
RES 150 OHM 1/20W 1% 0201 SMD CRCW0201150RFKED
RES 150ohm 1/20W 1% 0201 SMD

RES 150ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-150AABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150AABTR-ND
Chip Resistor - Surface Mount 541-150AABTR-ND
150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150AABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150AABCT-ND
Chip Resistor - Surface Mount 541-150AABCT-ND
150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150AABDKR-ND
Chip Resistor - Surface Mount 541-150AABDKR-ND
150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 150R, 0.05W, 0201; Resistance Vishay - 65AC3326 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 0.05W, 0201; Resistance Vishay
65AC3326
Res, Thick Film, 150R, 0.05W, 0201; Resistance Vishay 65AC3326
RES, THICK FILM, 150R, 0.05W, 0201; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 150R, 0.05W, 0201; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150R, 0.05W, 0201; Resistance Vishay - 76R6387 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 0.05W, 0201; Resistance Vishay
76R6387
Res, Thick Film, 150R, 0.05W, 0201; Resistance Vishay 76R6387
RES, THICK FILM, 150R, 0.05W, 0201; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 150R, 0.05W, 0201; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201150RFKED 541-150AABTR-ND 65AC3326
Product Name RES 150 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 150R, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details