Vishay Precision Group RES 150K OHM 1/20W 1% 0201 SMD CRCW0201150KFNED

Description
RES 150Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 150Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/20W 1% 0201 SMD - CRCW0201150KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/20W 1% 0201 SMD
CRCW0201150KFNED
RES 150K OHM 1/20W 1% 0201 SMD CRCW0201150KFNED
RES 150Kohm 1/20W 1% 0201 SMD

RES 150Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201150KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201150KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201150KFNEDTR-ND
150 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201150KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201150KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201150KFNEDCT-ND
150 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201150KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201150KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201150KFNEDDKR-ND
150 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
SMD 20W 30V Resistor - 52-CRCW0201150KFNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W 30V Resistor
52-CRCW0201150KFNED
SMD 20W 30V Resistor 52-CRCW0201150KFNED
0201 Thick Film Resistor 150kΩ 1% 1/20W 30V SMD Product overview: CRCW0201150KFNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201150KFNED can be used for catalog matching and distributor lookup.

0201 Thick Film Resistor 150kΩ 1% 1/20W 30V SMD Product overview: CRCW0201150KFNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201150KFNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 150K OHM 1% 1/20W 0201 - 873-CRCW0201150KFNED - Utmel Electronic Limited
Hong Kong, China
RES SMD 150K OHM 1% 1/20W 0201
873-CRCW0201150KFNED
RES SMD 150K OHM 1% 1/20W 0201 873-CRCW0201150KFNED
RES SMD 150K OHM 1% 1/20W 0201

RES SMD 150K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 150K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3318 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3318
Res, Thick Film, 150K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3318
RES, THICK FILM, 150K, 1%, 0.05W, 0201, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.05W, 0201, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 150 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8285 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 150 Kohm, 50 Mw, 1%; Resistance Vishay
84W8285
Thick Film Resistor, 150 Kohm, 50 Mw, 1%; Resistance Vishay 84W8285
THICK FILM RESISTOR, 150 KOHM, 50 mW, 1%; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 150 KOHM, 50 mW, 1%; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201150KFNED 541-CRCW0201150KFNEDTR-ND 52-CRCW0201150KFNED 873-CRCW0201150KFNED 72W3318 84W8285
Product Name RES 150K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount SMD 20W 30V Resistor RES SMD 150K OHM 1% 1/20W 0201 Res, Thick Film, 150K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 150 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 150000 ohms 150000 ohms 150000 ohms 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details