Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201150KFKED

Description
150 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2943-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2943-2-ND
Chip Resistor - Surface Mount 541-2943-2-ND
150 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2943-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2943-6-ND
Chip Resistor - Surface Mount 541-2943-6-ND
150 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2943-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2943-1-ND
Chip Resistor - Surface Mount 541-2943-1-ND
150 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

150 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 150Kohms 1% 100ppm - CRCW0201150KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 150Kohms 1% 100ppm
CRCW0201150KFKED
Thick Film Resistors - SMD 1/20watt 150Kohms 1% 100ppm CRCW0201150KFKED
Thick Film Resistors - SMD 1/20watt 150Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 150Kohms 1% 100ppm

Supplier's Site
Res, 150K, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay - 33AK2921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay
33AK2921
Res, 150K, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay 33AK2921
RES, 150K, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 150K, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2943-2-ND CRCW0201150KFKED 33AK2921
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 150Kohms 1% 100ppm Res, 150K, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD204GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details