Vishay Precision Group Chip Resistor - Surface Mount CRCW020114R7FNED

Description
14.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
14.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020114R7FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020114R7FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020114R7FNEDTR-ND
14.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020114R7FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020114R7FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020114R7FNEDCT-ND
14.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020114R7FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020114R7FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020114R7FNEDDKR-ND
14.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 14.7 OHM 1/20W 1% 0201 SMD - CRCW020114R7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/20W 1% 0201 SMD
CRCW020114R7FNED
RES 14.7 OHM 1/20W 1% 0201 SMD CRCW020114R7FNED
RES 14.7ohm 1/20W 1% 0201 SMD

RES 14.7ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 14R7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3306 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3306
Res, Thick Film, 14R7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3306
RES, THICK FILM, 14R7, 1%, 0.05W, 0201, REEL; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14R7, 1%, 0.05W, 0201, REEL; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 14.7 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8273 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 14.7 Ohm, 50 Mw, 1%; Resistance Vishay
84W8273
Thick Film Resistor, 14.7 Ohm, 50 Mw, 1%; Resistance Vishay 84W8273
THICK FILM RESISTOR, 14.7 OHM, 50 mW, 1%; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 14.7 OHM, 50 mW, 1%; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020114R7FNEDTR-ND CRCW020114R7FNED 72W3306 84W8273
Product Name Chip Resistor - Surface Mount RES 14.7 OHM 1/20W 1% 0201 SMD Res, Thick Film, 14R7, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 14.7 Ohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details