Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW020114R3FNED

Description
14.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
14.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW020114R3FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020114R3FNED-ND
Chip Resistor - Surface Mount CRCW020114R3FNED-ND
14.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 14.3ohms 1% 200ppm - CRCW020114R3FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 14.3ohms 1% 200ppm
CRCW020114R3FNED
Thick Film Resistors - SMD 1/20watt 14.3ohms 1% 200ppm CRCW020114R3FNED
Thick Film Resistors - SMD 1/20watt 14.3ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 14.3ohms 1% 200ppm

Supplier's Site
Res, Thick Film, 14R3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R3, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3305
Res, Thick Film, 14R3, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3305
RES, THICK FILM, 14R3, 1%, 0.05W, 0201, REEL; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14R3, 1%, 0.05W, 0201, REEL; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 14R3, 1%, 0.05W, 0201; Resistance Vishay - 84W8272 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R3, 1%, 0.05W, 0201; Resistance Vishay
84W8272
Res, Thick Film, 14R3, 1%, 0.05W, 0201; Resistance Vishay 84W8272
RES, THICK FILM, 14R3, 1%, 0.05W, 0201; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 14R3, 1%, 0.05W, 0201; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020114R3FNED-ND CRCW020114R3FNED 72W3305 84W8272
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 14.3ohms 1% 200ppm Res, Thick Film, 14R3, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 14R3, 1%, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 14.3 ohms 14.3 ohms 14.3 ohms 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details