Vishay Precision Group RES 14.7K OHM 1/20W 1% 0201 SMD CRCW020114K7FNED

Description
RES 14.7Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 14.7Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/20W 1% 0201 SMD - CRCW020114K7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/20W 1% 0201 SMD
CRCW020114K7FNED
RES 14.7K OHM 1/20W 1% 0201 SMD CRCW020114K7FNED
RES 14.7Kohm 1/20W 1% 0201 SMD

RES 14.7Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020114K7FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020114K7FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020114K7FNEDTR-ND
14.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020114K7FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020114K7FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020114K7FNEDCT-ND
14.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020114K7FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020114K7FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020114K7FNEDDKR-ND
14.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020114K7FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020114K7FNED
Resistors - Chip Resistor - Surface Mount CRCW020114K7FNED
RES SMD 14.7K OHM 1% 1/20W 0201

RES SMD 14.7K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 14K7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3303 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3303
Res, Thick Film, 14K7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3303
RES, THICK FILM, 14K7, 1%, 0.05W, 0201, REEL; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14K7, 1%, 0.05W, 0201, REEL; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 14.7 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8270 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 14.7 Kohm, 50 Mw, 1%; Resistance Vishay
84W8270
Thick Film Resistor, 14.7 Kohm, 50 Mw, 1%; Resistance Vishay 84W8270
THICK FILM RESISTOR, 14.7 KOHM, 50 mW, 1%; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 14.7 KOHM, 50 mW, 1%; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020114K7FNED 541-CRCW020114K7FNEDTR-ND CRCW020114K7FNED 72W3303
Product Name RES 14.7K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 14K7, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 14700 ohms 14700 ohms 14700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details