Vishay Precision Group RES 14.3K OHM 1/20W 1% 0201 SMD CRCW020114K3FNED

Description
RES 14.3Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 14.3Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/20W 1% 0201 SMD - CRCW020114K3FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/20W 1% 0201 SMD
CRCW020114K3FNED
RES 14.3K OHM 1/20W 1% 0201 SMD CRCW020114K3FNED
RES 14.3Kohm 1/20W 1% 0201 SMD

RES 14.3Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020114K3FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020114K3FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020114K3FNEDTR-ND
14.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020114K3FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020114K3FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020114K3FNEDCT-ND
14.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020114K3FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020114K3FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020114K3FNEDDKR-ND
14.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 14K3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3302 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K3, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3302
Res, Thick Film, 14K3, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3302
RES, THICK FILM, 14K3, 1%, 0.05W, 0201, REEL; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 14K3, 1%, 0.05W, 0201, REEL; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8441 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8441
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8441
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.3 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 14.3 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 14.3 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8269 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 14.3 Kohm, 50 Mw, 1%; Resistance Vishay
84W8269
Thick Film Resistor, 14.3 Kohm, 50 Mw, 1%; Resistance Vishay 84W8269
THICK FILM RESISTOR, 14.3 KOHM, 50 mW, 1%; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 14.3 KOHM, 50 mW, 1%; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020114K3FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020114K3FNED
Resistors - Chip Resistor - Surface Mount CRCW020114K3FNED
RES SMD 14.3K OHM 1% 1/20W 0201

RES SMD 14.3K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020114K3FNED 541-CRCW020114K3FNEDTR-ND 72W3302 26W8441 CRCW020114K3FNED
Product Name RES 14.3K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 14K3, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 14.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201; 0603; 0201 (0603 Metric)
Resistance Range 14300 ohms 14300 ohms 14300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567801 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details