Vishay Intertechnology, Inc. RES 14.3K OHM 1/20W 1% 0201 SMD CRCW020114K3FKED

Description
RES 14.3Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 14.3Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/20W 1% 0201 SMD - CRCW020114K3FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/20W 1% 0201 SMD
CRCW020114K3FKED
RES 14.3K OHM 1/20W 1% 0201 SMD CRCW020114K3FKED
RES 14.3Kohm 1/20W 1% 0201 SMD

RES 14.3Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020114K3FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020114K3FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020114K3FKEDDKR-ND
RES SMD 14.3K OHM 1% 1/20W 0201

RES SMD 14.3K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020114K3FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020114K3FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020114K3FKEDCT-ND
RES SMD 14.3K OHM 1% 1/20W 0201

RES SMD 14.3K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020114K3FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020114K3FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020114K3FKEDTR-ND
14.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020114K3FKED 541-CRCW020114K3FKEDDKR-ND
Product Name RES 14.3K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details