Vishay Precision Group RES 14.0K OHM 1/20W 1% 0201 SMD CRCW020114K0FNED

Description
RES 14.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 14.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.0K OHM 1/20W 1% 0201 SMD - CRCW020114K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM 1/20W 1% 0201 SMD
CRCW020114K0FNED
RES 14.0K OHM 1/20W 1% 0201 SMD CRCW020114K0FNED
RES 14.0Kohm 1/20W 1% 0201 SMD

RES 14.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020114K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020114K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020114K0FNEDTR-ND
14 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020114K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020114K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020114K0FNEDDKR-ND
14 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020114K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020114K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020114K0FNEDCT-ND
14 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 14K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3301 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3301
Res, Thick Film, 14K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3301
RES, THICK FILM, 14K, 1%, 0.05W, 0201, REEL; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 14K, 1%, 0.05W, 0201, REEL; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 14 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8268 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 14 Kohm, 50 Mw, 1%; Resistance Vishay
84W8268
Thick Film Resistor, 14 Kohm, 50 Mw, 1%; Resistance Vishay 84W8268
THICK FILM RESISTOR, 14 KOHM, 50 mW, 1%; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 14 KOHM, 50 mW, 1%; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020114K0FNED 541-CRCW020114K0FNEDTR-ND 72W3301 84W8268
Product Name RES 14.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 14K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 14 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 14000 ohms 14000 ohms 14000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details