Vishay Precision Group Chip Resistor - Surface Mount CRCW020114K0FKED

Description
14 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
14 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-14.0KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0KAABTR-ND
Chip Resistor - Surface Mount 541-14.0KAABTR-ND
14 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.0KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0KAABDKR-ND
Chip Resistor - Surface Mount 541-14.0KAABDKR-ND
14 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.0KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0KAABCT-ND
Chip Resistor - Surface Mount 541-14.0KAABCT-ND
14 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

14 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 14.0K OHM 1/20W 1% 0201 SMD - CRCW020114K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM 1/20W 1% 0201 SMD
CRCW020114K0FKED
RES 14.0K OHM 1/20W 1% 0201 SMD CRCW020114K0FKED
RES 14.0Kohm 1/20W 1% 0201 SMD

RES 14.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020114K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020114K0FKED
Chip Resistor - Surface Mount CRCW020114K0FKED
RES SMD 14K OHM 1% 1/20W 0201

RES SMD 14K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Crcw0201 100 14K 1% Et7 E3 Rohs Compliant Vishay - 61R9351 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 14K 1% Et7 E3 Rohs Compliant Vishay
61R9351
Crcw0201 100 14K 1% Et7 E3 Rohs Compliant Vishay 61R9351
CRCW0201 100 14K 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 14K 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-14.0KAABTR-ND CRCW020114K0FKED CRCW020114K0FKED 61R9351
Product Name Chip Resistor - Surface Mount RES 14.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Crcw0201 100 14K 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573346 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details