Vishay Precision Group RES 147 OHM 1/20W 1% 0201 SMD CRCW0201147RFNED

Description
RES 147ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 147ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/20W 1% 0201 SMD - CRCW0201147RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/20W 1% 0201 SMD
CRCW0201147RFNED
RES 147 OHM 1/20W 1% 0201 SMD CRCW0201147RFNED
RES 147ohm 1/20W 1% 0201 SMD

RES 147ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201147RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201147RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201147RFNEDTR-ND
147 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

147 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201147RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201147RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201147RFNEDDKR-ND
147 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

147 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201147RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201147RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201147RFNEDCT-ND
147 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

147 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 147 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8278 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 147 Ohm, 50 Mw, 1%; Resistance Vishay
84W8278
Thick Film Resistor, 147 Ohm, 50 Mw, 1%; Resistance Vishay 84W8278
THICK FILM RESISTOR, 147 OHM, 50 mW, 1%; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 147 OHM, 50 mW, 1%; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 147R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3312 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3312
Res, Thick Film, 147R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3312
RES, THICK FILM, 147R, 1%, 0.05W, 0201, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 147R, 1%, 0.05W, 0201, REEL; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201147RFNED 541-CRCW0201147RFNEDTR-ND 84W8278 72W3312
Product Name RES 147 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 147 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 147R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 147 ohms 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details