Vishay Precision Group RES 147K OHM 1/20W 1% 0201 SMD CRCW0201147KFNED

Description
RES 147Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 147Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/20W 1% 0201 SMD - CRCW0201147KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/20W 1% 0201 SMD
CRCW0201147KFNED
RES 147K OHM 1/20W 1% 0201 SMD CRCW0201147KFNED
RES 147Kohm 1/20W 1% 0201 SMD

RES 147Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201147KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201147KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201147KFNEDTR-ND
147 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

147 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201147KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201147KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201147KFNEDCT-ND
147 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

147 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201147KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201147KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201147KFNEDDKR-ND
147 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

147 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 147 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8450 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 147 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8450
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 147 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8450
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 147 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 147 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 147K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3311 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 147K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3311
Res, Thick Film, 147K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3311
RES, THICK FILM, 147K, 1%, 0.05W, 0201, REEL; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 147K, 1%, 0.05W, 0201, REEL; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201147KFNED 541-CRCW0201147KFNEDTR-ND 26W8450 72W3311
Product Name RES 147K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 147 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 147K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 147000 ohms 147000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2567755P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details