Vishay Precision Group Chip Resistor - Surface Mount CRCW0201143KFNED

Description
143 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
143 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201143KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201143KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201143KFNEDTR-ND
143 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

143 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201143KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201143KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201143KFNEDCT-ND
143 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

143 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201143KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201143KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201143KFNEDDKR-ND
143 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

143 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 143K OHM 1/20W 1% 0201 SMD - CRCW0201143KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/20W 1% 0201 SMD
CRCW0201143KFNED
RES 143K OHM 1/20W 1% 0201 SMD CRCW0201143KFNED
RES 143Kohm 1/20W 1% 0201 SMD

RES 143Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 143K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3309
Res, Thick Film, 143K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3309
RES, THICK FILM, 143K, 1%, 0.05W, 0201, REEL; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 143K, 1%, 0.05W, 0201, REEL; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 143 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8275 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 143 Kohm, 50 Mw, 1%; Resistance Vishay
84W8275
Thick Film Resistor, 143 Kohm, 50 Mw, 1%; Resistance Vishay 84W8275
THICK FILM RESISTOR, 143 KOHM, 50 mW, 1%; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 143 KOHM, 50 mW, 1%; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201143KFNEDTR-ND CRCW0201143KFNED 72W3309 84W8275
Product Name Chip Resistor - Surface Mount RES 143K OHM 1/20W 1% 0201 SMD Res, Thick Film, 143K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 143 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614970-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details