Vishay Precision Group Chip Resistor - Surface Mount CRCW0201140RFNED

Description
140 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
140 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201140RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201140RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201140RFNEDTR-ND
140 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

140 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201140RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201140RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201140RFNEDCT-ND
140 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

140 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 140 OHM 1/20W 1% 0201 SMD - CRCW0201140RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/20W 1% 0201 SMD
CRCW0201140RFNED
RES 140 OHM 1/20W 1% 0201 SMD CRCW0201140RFNED
RES 140ohm 1/20W 1% 0201 SMD

RES 140ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 140R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3308 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3308
Res, Thick Film, 140R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3308
RES, THICK FILM, 140R, 1%, 0.05W, 0201, REEL; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 140R, 1%, 0.05W, 0201, REEL; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0201140RFNEDTR-ND CRCW0201140RFNED 72W3308
Product Name Chip Resistor - Surface Mount RES 140 OHM 1/20W 1% 0201 SMD Res, Thick Film, 140R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Resistance Range 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers