Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 140 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay CRCW0201140RFNED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 140 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 140 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 140 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8447 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 140 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8447
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 140 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8447
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 140 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 140 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W8447
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 140 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details