Vishay Precision Group RES 140K OHM 1/20W 1% 0201 SMD CRCW0201140KFNED

Description
RES 140Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 140Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/20W 1% 0201 SMD - CRCW0201140KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/20W 1% 0201 SMD
CRCW0201140KFNED
RES 140K OHM 1/20W 1% 0201 SMD CRCW0201140KFNED
RES 140Kohm 1/20W 1% 0201 SMD

RES 140Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201140KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201140KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201140KFNEDTR-ND
140 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

140 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201140KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201140KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201140KFNEDDKR-ND
140 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

140 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201140KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201140KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201140KFNEDCT-ND
140 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

140 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 140K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3307
Res, Thick Film, 140K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3307
RES, THICK FILM, 140K, 1%, 0.05W, 0201, REEL; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 140K, 1%, 0.05W, 0201, REEL; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 140K, 1%, 0.05W, 0201; Resistance Vishay - 61R9279 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140K, 1%, 0.05W, 0201; Resistance Vishay
61R9279
Res, Thick Film, 140K, 1%, 0.05W, 0201; Resistance Vishay 61R9279
RES, THICK FILM, 140K, 1%, 0.05W, 0201; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 140K, 1%, 0.05W, 0201; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201140KFNED 541-CRCW0201140KFNEDTR-ND 72W3307 61R9279
Product Name RES 140K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 140K, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 140K, 1%, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 140000 ohms 140000 ohms 140000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614707-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details