Vishay Precision Group Thick Film Resistors - SMD 1/20watt 13.7ohms 1% 200ppm CRCW020113R7FNED

Description
Thick Film Resistors - SMD 1/20watt 13.7ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 13.7ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 13.7ohms 1% 200ppm - CRCW020113R7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 13.7ohms 1% 200ppm
CRCW020113R7FNED
Thick Film Resistors - SMD 1/20watt 13.7ohms 1% 200ppm CRCW020113R7FNED
Thick Film Resistors - SMD 1/20watt 13.7ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 13.7ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW020113R7FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020113R7FNED-ND
Chip Resistor - Surface Mount CRCW020113R7FNED-ND
13.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

13.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 13R7, 1%, 0.05W, 0201; Resistance Vishay - 84W8262 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R7, 1%, 0.05W, 0201; Resistance Vishay
84W8262
Res, Thick Film, 13R7, 1%, 0.05W, 0201; Resistance Vishay 84W8262
RES, THICK FILM, 13R7, 1%, 0.05W, 0201; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 13R7, 1%, 0.05W, 0201; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 13R7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3294 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3294
Res, Thick Film, 13R7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3294
RES, THICK FILM, 13R7, 1%, 0.05W, 0201, REEL; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13R7, 1%, 0.05W, 0201, REEL; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020113R7FNED CRCW020113R7FNED-ND 84W8262 72W3294
Product Name Thick Film Resistors - SMD 1/20watt 13.7ohms 1% 200ppm Chip Resistor - Surface Mount Res, Thick Film, 13R7, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 13R7, 1%, 0.05W, 0201, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers