Vishay Precision Group Chip Resistor - Surface Mount CRCW020113R0FNED

Description
13 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
13 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020113R0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020113R0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020113R0FNEDTR-ND
13 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

13 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020113R0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020113R0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020113R0FNEDDKR-ND
13 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

13 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020113R0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020113R0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020113R0FNEDCT-ND
13 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

13 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 13ohms 1% 200ppm - CRCW020113R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 13ohms 1% 200ppm
CRCW020113R0FNED
Thick Film Resistors - SMD 1/20watt 13ohms 1% 200ppm CRCW020113R0FNED
Thick Film Resistors - SMD 1/20watt 13ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 13ohms 1% 200ppm

Supplier's Site
Res, Thick Film, 13R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3292 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3292
Res, Thick Film, 13R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3292
RES, THICK FILM, 13R, 1%, 0.05W, 0201, REEL; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 13R, 1%, 0.05W, 0201, REEL; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 13 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8260 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 13 Ohm, 50 Mw, 1%; Resistance Vishay
84W8260
Thick Film Resistor, 13 Ohm, 50 Mw, 1%; Resistance Vishay 84W8260
THICK FILM RESISTOR, 13 OHM, 50 mW, 1%; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 13 OHM, 50 mW, 1%; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020113R0FNEDTR-ND CRCW020113R0FNED 72W3292 84W8260
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 13ohms 1% 200ppm Res, Thick Film, 13R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 13 Ohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 13 ohms 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details