Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW020113K7FKED

Description
RES SMD 13.7K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 13.7K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020113K7FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020113K7FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020113K7FKEDDKR-ND
RES SMD 13.7K OHM 1% 1/20W 0201

RES SMD 13.7K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020113K7FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020113K7FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020113K7FKEDCT-ND
RES SMD 13.7K OHM 1% 1/20W 0201

RES SMD 13.7K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020113K7FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020113K7FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020113K7FKEDTR-ND
13.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

13.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 13.7K OHM 1/20W 1% 0201 SMD - CRCW020113K7FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/20W 1% 0201 SMD
CRCW020113K7FKED
RES 13.7K OHM 1/20W 1% 0201 SMD CRCW020113K7FKED
RES 13.7Kohm 1/20W 1% 0201 SMD

RES 13.7Kohm 1/20W 1% 0201 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW020113K7FKEDDKR-ND CRCW020113K7FKED
Product Name Chip Resistor - Surface Mount RES 13.7K OHM 1/20W 1% 0201 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6193FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers