Vishay Precision Group RES 13.3K OHM 1/20W 1% 0201 SMD CRCW020113K3FNED

Description
RES 13.3Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 13.3Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/20W 1% 0201 SMD - CRCW020113K3FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/20W 1% 0201 SMD
CRCW020113K3FNED
RES 13.3K OHM 1/20W 1% 0201 SMD CRCW020113K3FNED
RES 13.3Kohm 1/20W 1% 0201 SMD

RES 13.3Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020113K3FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020113K3FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020113K3FNEDTR-ND
13.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

13.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020113K3FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020113K3FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020113K3FNEDDKR-ND
13.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

13.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020113K3FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020113K3FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020113K3FNEDCT-ND
13.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

13.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW020113K3FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020113K3FNED
Chip Resistor - Surface Mount CRCW020113K3FNED
RES SMD 13.3K OHM 1% 1/20W 0201

RES SMD 13.3K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 13K3, 1%, 0.05W, 0201; Resistance Vishay - 84W8258 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K3, 1%, 0.05W, 0201; Resistance Vishay
84W8258
Res, Thick Film, 13K3, 1%, 0.05W, 0201; Resistance Vishay 84W8258
RES, THICK FILM, 13K3, 1%, 0.05W, 0201; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 13K3, 1%, 0.05W, 0201; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 13K3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K3, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3290
Res, Thick Film, 13K3, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3290
RES, THICK FILM, 13K3, 1%, 0.05W, 0201, REEL; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 13K3, 1%, 0.05W, 0201, REEL; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW020113K3FNED 541-CRCW020113K3FNEDTR-ND CRCW020113K3FNED 84W8258 72W3290
Product Name RES 13.3K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 13K3, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 13K3, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 13300 ohms 13300 ohms 13300 ohms 13300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details