The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series by Vishay has a resistance value of 13 kΩ and a power rating of 50 mW. It features a tolerance of 1% and a maximum voltage rating of 30 V. This resistor is RoHS compliant and is designed for high stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for use in automotive applications due to its AEC-Q200 qualification. It is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor is available in a 0603 package size, making it suitable for compact circuit designs.
RES 13.0Kohm 1/20W 1% 0201 SMD
13 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
13 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
13 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES SMD 13K OHM 1% 1/20W 0201
RES, THICK FILM, 13K, 1%, 0.05W, 0201, REEL; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 13 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW020113K0FNED | 541-CRCW020113K0FNEDTR-ND | CRCW020113K0FNED | 72W3289 | 26W8428 |
| Product Name | RES 13.0K OHM 1/20W 1% 0201 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 13K, 1%, 0.05W, 0201, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 13 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0201 | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) | 0201; 0201 [0603 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 13000 ohms | 13000 ohms | 13000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 20 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts | |
| Configuration | Single Resistor | Single Resistor | Single Resistor |