Vishay Precision Group RES 13.0K OHM 1/20W 1% 0201 SMD CRCW020113K0FKED

Description
RES 13.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 13.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0K OHM 1/20W 1% 0201 SMD - CRCW020113K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0K OHM 1/20W 1% 0201 SMD
CRCW020113K0FKED
RES 13.0K OHM 1/20W 1% 0201 SMD CRCW020113K0FKED
RES 13.0Kohm 1/20W 1% 0201 SMD

RES 13.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-13.0KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0KAABDKR-ND
Chip Resistor - Surface Mount 541-13.0KAABDKR-ND
13 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

13 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.0KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0KAABCT-ND
Chip Resistor - Surface Mount 541-13.0KAABCT-ND
13 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

13 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.0KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0KAABTR-ND
Chip Resistor - Surface Mount 541-13.0KAABTR-ND
13 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

13 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 13K, 0.05W, 0201; Resistance Vishay - 88M1492 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13K, 0.05W, 0201; Resistance Vishay
88M1492
Res, Thick Film, 13K, 0.05W, 0201; Resistance Vishay 88M1492
RES, THICK FILM, 13K, 0.05W, 0201; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 13K, 0.05W, 0201; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020113K0FKED 541-13.0KAABDKR-ND 88M1492
Product Name RES 13.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 13K, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 13000 ohms 13000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details