Vishay Precision Group RES 137 OHM 1/20W 1% 0201 SMD CRCW0201137RFNED

Description
RES 137ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 137ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/20W 1% 0201 SMD - CRCW0201137RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/20W 1% 0201 SMD
CRCW0201137RFNED
RES 137 OHM 1/20W 1% 0201 SMD CRCW0201137RFNED
RES 137ohm 1/20W 1% 0201 SMD

RES 137ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201137RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201137RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201137RFNEDTR-ND
137 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

137 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201137RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201137RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201137RFNEDDKR-ND
137 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

137 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201137RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201137RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201137RFNEDCT-ND
137 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

137 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 137R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3300 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3300
Res, Thick Film, 137R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3300
RES, THICK FILM, 137R, 1%, 0.05W, 0201, REEL; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 137R, 1%, 0.05W, 0201, REEL; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 137 Ohm, 50 Mw, 1%; Resistance Vishay - 76R0035 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 137 Ohm, 50 Mw, 1%; Resistance Vishay
76R0035
Thick Film Resistor, 137 Ohm, 50 Mw, 1%; Resistance Vishay 76R0035
THICK FILM RESISTOR, 137 OHM, 50 mW, 1%; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 137 OHM, 50 mW, 1%; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201137RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201137RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201137RFNED
RES SMD 137 OHM 1% 1/20W 0201

RES SMD 137 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201137RFNED 541-CRCW0201137RFNEDTR-ND 72W3300 76R0035 CRCW0201137RFNED
Product Name RES 137 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 137R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 137 Ohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 137 ohms 137 ohms 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details