Vishay Intertechnology, Inc. RES 137 OHM 1/20W 1% 0201 SMD CRCW0201137RFKED

Description
RES 137ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 137ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/20W 1% 0201 SMD - CRCW0201137RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/20W 1% 0201 SMD
CRCW0201137RFKED
RES 137 OHM 1/20W 1% 0201 SMD CRCW0201137RFKED
RES 137ohm 1/20W 1% 0201 SMD

RES 137ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201137RFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201137RFKED-ND
Chip Resistor - Surface Mount CRCW0201137RFKED-ND
137 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

137 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 100 137R 1% Et7 E3 Rohs Compliant Vishay - 61R9358 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 137R 1% Et7 E3 Rohs Compliant Vishay
61R9358
Crcw0201 100 137R 1% Et7 E3 Rohs Compliant Vishay 61R9358
CRCW0201 100 137R 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 137R 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201137RFKED CRCW0201137RFKED-ND 61R9358
Product Name RES 137 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Crcw0201 100 137R 1% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details