Vishay Precision Group RES 137K OHM 1/20W 1% 0201 SMD CRCW0201137KFNED

Description
RES 137Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 137Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/20W 1% 0201 SMD - CRCW0201137KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/20W 1% 0201 SMD
CRCW0201137KFNED
RES 137K OHM 1/20W 1% 0201 SMD CRCW0201137KFNED
RES 137Kohm 1/20W 1% 0201 SMD

RES 137Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201137KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201137KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201137KFNEDTR-ND
137 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

137 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201137KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201137KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201137KFNEDDKR-ND
137 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

137 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201137KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201137KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201137KFNEDCT-ND
137 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

137 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 137K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3299 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 137K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3299
Res, Thick Film, 137K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3299
RES, THICK FILM, 137K, 1%, 0.05W, 0201, REEL; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 137K, 1%, 0.05W, 0201, REEL; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 137 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8267 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 137 Kohm, 50 Mw, 1%; Resistance Vishay
84W8267
Thick Film Resistor, 137 Kohm, 50 Mw, 1%; Resistance Vishay 84W8267
THICK FILM RESISTOR, 137 KOHM, 50 mW, 1%; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 137 KOHM, 50 mW, 1%; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201137KFNED 541-CRCW0201137KFNEDTR-ND 72W3299 84W8267
Product Name RES 137K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 137K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 137 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 137000 ohms 137000 ohms 137000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers