Vishay Intertechnology, Inc. RES 137K OHM 1/20W 1% 0201 SMD CRCW0201137KFKED

Description
RES 137Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 137Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/20W 1% 0201 SMD - CRCW0201137KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/20W 1% 0201 SMD
CRCW0201137KFKED
RES 137K OHM 1/20W 1% 0201 SMD CRCW0201137KFKED
RES 137Kohm 1/20W 1% 0201 SMD

RES 137Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201137KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201137KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201137KFKEDDKR-ND
RES SMD 137K OHM 1% 1/20W 0201

RES SMD 137K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201137KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201137KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201137KFKEDTR-ND
137 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

137 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201137KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201137KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201137KFKEDCT-ND
RES SMD 137K OHM 1% 1/20W 0201

RES SMD 137K OHM 1% 1/20W 0201

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201137KFKED 541-CRCW0201137KFKEDDKR-ND
Product Name RES 137K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 137000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers