130 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
130 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
130 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES 130ohm 1/20W 5% 0201 SMD
RES SMD 130 OHM 5% 1/20W 0201
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 541-CRCW0201130RJNEDTR-ND | CRCW0201130RJNED | CRCW0201130RJNED |
| Product Name | Chip Resistor - Surface Mount | RES 130 OHM 1/20W 5% 0201 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD); 0201 | |
| Resistance Range | 130 ohms | 130 ohms | 130 ohms |