Thick Film Resistors - SMD 1/20watt 130ohms 1% 100ppm
130 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
130 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
130 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES SMD 130 OHM 1% 1/20W 0201
RES SMD 130 OHM 1% 1/20W 0201
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW0201130RFKED | 541-130AABTR-ND | CRCW0201130RFKED | CRCW0201130RFKED |
| Product Name | Thick Film Resistors - SMD 1/20watt 130ohms 1% 100ppm | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) | |
| Resistance Range | 130 ohms | 130 ohms | 130 ohms | 130 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |