Vishay Intertechnology, Inc. RES 130K OHM 1/20W 5% 0201 SMD CRCW0201130KJNED

Description
RES 130Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 130Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/20W 5% 0201 SMD - CRCW0201130KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/20W 5% 0201 SMD
CRCW0201130KJNED
RES 130K OHM 1/20W 5% 0201 SMD CRCW0201130KJNED
RES 130Kohm 1/20W 5% 0201 SMD

RES 130Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201130KJNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201130KJNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201130KJNEDTR-ND
130 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

130 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201130KJNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201130KJNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201130KJNEDDKR-ND
RES SMD 130K OHM 5% 1/20W 0201

RES SMD 130K OHM 5% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201130KJNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201130KJNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201130KJNEDCT-ND
RES SMD 130K OHM 5% 1/20W 0201

RES SMD 130K OHM 5% 1/20W 0201

Buy Now Datasheet
Crcw0201 200 130K 5% Et7 E3 Rohs Compliant Vishay - 48P7309 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 130K 5% Et7 E3 Rohs Compliant Vishay
48P7309
Crcw0201 200 130K 5% Et7 E3 Rohs Compliant Vishay 48P7309
CRCW0201 200 130K 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 130K 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201130KJNED 541-CRCW0201130KJNEDTR-ND 48P7309
Product Name RES 130K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 130K 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 130000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details