Vishay Precision Group RES 130K OHM 1/20W 1% 0201 SMD CRCW0201130KFNED

Description
RES 130Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 130Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/20W 1% 0201 SMD - CRCW0201130KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/20W 1% 0201 SMD
CRCW0201130KFNED
RES 130K OHM 1/20W 1% 0201 SMD CRCW0201130KFNED
RES 130Kohm 1/20W 1% 0201 SMD

RES 130Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201130KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201130KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201130KFNEDTR-ND
130 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

130 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201130KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201130KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201130KFNEDDKR-ND
130 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

130 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201130KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201130KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201130KFNEDCT-ND
130 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

130 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 130K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3295 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3295
Res, Thick Film, 130K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3295
RES, THICK FILM, 130K, 1%, 0.05W, 0201, REEL; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 130K, 1%, 0.05W, 0201, REEL; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 130 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8263 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 130 Kohm, 50 Mw, 1%; Resistance Vishay
84W8263
Thick Film Resistor, 130 Kohm, 50 Mw, 1%; Resistance Vishay 84W8263
THICK FILM RESISTOR, 130 KOHM, 50 mW, 1%; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 130 KOHM, 50 mW, 1%; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201130KFNED 541-CRCW0201130KFNEDTR-ND 72W3295 84W8263
Product Name RES 130K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 130K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 130 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 130000 ohms 130000 ohms 130000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details