Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201130KFKED

Description
RES SMD 130K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 130K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201130KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201130KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201130KFKEDDKR-ND
RES SMD 130K OHM 1% 1/20W 0201

RES SMD 130K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201130KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201130KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201130KFKEDCT-ND
RES SMD 130K OHM 1% 1/20W 0201

RES SMD 130K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201130KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201130KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201130KFKEDTR-ND
130 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

130 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 130K OHM 1/20W 1% 0201 SMD - CRCW0201130KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/20W 1% 0201 SMD
CRCW0201130KFKED
RES 130K OHM 1/20W 1% 0201 SMD CRCW0201130KFKED
RES 130Kohm 1/20W 1% 0201 SMD

RES 130Kohm 1/20W 1% 0201 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW0201130KFKEDDKR-ND CRCW0201130KFKED
Product Name Chip Resistor - Surface Mount RES 130K OHM 1/20W 1% 0201 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 3-1879137-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms
View Details
3 suppliers