Vishay Precision Group Chip Resistor - Surface Mount CRCW020112R4FNED

Description
12.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
12.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW020112R4FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020112R4FNED-ND
Chip Resistor - Surface Mount CRCW020112R4FNED-ND
12.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 12.4 OHM 1/20W 1% 0201 SMD - CRCW020112R4FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/20W 1% 0201 SMD
CRCW020112R4FNED
RES 12.4 OHM 1/20W 1% 0201 SMD CRCW020112R4FNED
RES 12.4ohm 1/20W 1% 0201 SMD

RES 12.4ohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 12.4 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8248 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 12.4 Ohm, 50 Mw, 1%; Resistance Vishay
84W8248
Thick Film Resistor, 12.4 Ohm, 50 Mw, 1%; Resistance Vishay 84W8248
THICK FILM RESISTOR, 12.4 OHM, 50 mW, 1%; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 12.4 OHM, 50 mW, 1%; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12R4, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3280 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R4, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3280
Res, Thick Film, 12R4, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3280
RES, THICK FILM, 12R4, 1%, 0.05W, 0201, REEL; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12R4, 1%, 0.05W, 0201, REEL; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020112R4FNED-ND CRCW020112R4FNED 84W8248 72W3280
Product Name Chip Resistor - Surface Mount RES 12.4 OHM 1/20W 1% 0201 SMD Thick Film Resistor, 12.4 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 12R4, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4642FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details