Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 12ohms 5% 200ppm CRCW020112R0JNED

Description
Thick Film Resistors - SMD 1/20watt 12ohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 12ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 12ohms 5% 200ppm - CRCW020112R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 12ohms 5% 200ppm
CRCW020112R0JNED
Thick Film Resistors - SMD 1/20watt 12ohms 5% 200ppm CRCW020112R0JNED
Thick Film Resistors - SMD 1/20watt 12ohms 5% 200ppm

Thick Film Resistors - SMD 1/20watt 12ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020112R0JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112R0JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020112R0JNEDTR-ND
12 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020112R0JNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020112R0JNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020112R0JNEDCT-ND
12 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

12 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 12R 5% Et7 E3 Rohs Compliant Vishay - 48P7304 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 12R 5% Et7 E3 Rohs Compliant Vishay
48P7304
Crcw0201 200 12R 5% Et7 E3 Rohs Compliant Vishay 48P7304
CRCW0201 200 12R 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 12R 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020112R0JNED 541-CRCW020112R0JNEDTR-ND 48P7304
Product Name Thick Film Resistors - SMD 1/20watt 12ohms 5% 200ppm Chip Resistor - Surface Mount Crcw0201 200 12R 5% Et7 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201
Resistance Range 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details